IGBT Module PT Three Phase Inverter with Brake 1200V 28A 100W Chassis Mount E2
IGBT Modules Converter-Brake Inverter Module
IGBT MODULE 1200V 28A 100W E2
INSULATED GATE BIPOLAR TRANSISTOR, 28A I(C), 1200V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | MIXA20WB1200TED-ND | MIXA20WB1200TED | MIXA20WB1200TED | 56853108 |
| Product Name | IGBT Modules | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Module |
| Package Type | E2 |