IGBT Module PT Single 1200V 220A 695W Chassis Mount V1A-PAK
IGBT Modules XPT IGBT Module
IGBT MOD 1200V 220A 695W V1A-PAK
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | MIXA150R1200VA-ND | MIXA150R1200VA | MIXA150R1200VA |
| Product Name | IGBT Modules | IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | V1A-PAK |