Alternative Parts (Cross-Reference): Cross
Manufacturer: IXYS
Category: Discrete Semiconductor Products Transistors IGBTs IGBT Modules
Package: Box
Product Status: Active
IGBT Type: NPT
Configuration: Half Bridge
Current - Collector (Ic) (Max): 330 A
Power - Max: 1380 W
Vce(on) (Max) @ Vge, Ic: 2.7V @ 15V, 200A
IGBT MOD 1200V 330A 1380W Y3DCB
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | MII300-12A4 | |
| Product Name | Discrete Semiconductor Products Transistors IGBTs IGBT Modules | Discrete Semiconductor Products - Transistors - IGBTs |
| Package Type | SOT3 |