Manufacturer: IXYS
Win Source Part Number: 761774-MIAA20WB600TM
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: MiniPack2
Mounting: Chassis Mount
Power - Max: 100W
Configuration: Three Phase Inverter with Brake
Input: Three Phase Bridge Rectifier
IGBT Type: NPT
Input Capacitance (Cies) @ Vce: 0.9nF @ 25V
NTC Thermistor: Yes
Family Name: MIAA20WB600TMH
Categories: Discrete Semiconductor Products
Manufacturer Package: MiniPack2
Current - Collector (Ic) (Maximum): 29A
Voltage - Collector Emitter Breakdown (Maximum): 600V
Current - Collector Cutoff (Maximum): 1.1mA
Vce(on) (Maximum) @ Vge, Ic: 2.7V @ 15V, 20A
Alternative Parts (Cross-Reference): FP15R06W1E3_B11; FP15R06W1E3B11BOMA1;
Introduction Date: June 06, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IGBT MOD 600V 29A 100W MINIPACK2
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 761774-MIAA20WB600TMH | MIAA20WB600TMH |
| Product Name | IGBTs - Modules - MIAA20WB600TMH | Discrete Semiconductor Products - Transistors - IGBTs |
| VCES | 600 volts |