MicroWave Technology, Inc. RF and Wireless - RF Amplifiers MGA-445343-99

Description
IC RF AMP GPS 4.4GHZ-5.3GHZ
Description
IC RF AMP GPS 4.4GHZ-5.3GHZ

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
RF and Wireless - RF Amplifiers
MGA-445343-99
RF and Wireless - RF Amplifiers MGA-445343-99
IC RF AMP GPS 4.4GHZ-5.3GHZ

IC RF AMP GPS 4.4GHZ-5.3GHZ

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Amplifiers
Product Number MGA-445343-99
Product Name RF and Wireless - RF Amplifiers
Frequency Range 4400 to 5300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA612E6327HTSA1 - 108585-BGA612E6327HTSA1 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 2800 MHz
Minimum Gain 16.3 dB
View Details
3 suppliers
Broadband Preamplifiers - Model PAM-1826 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 26500 MHz
View Details
Low Phase Noise Amplifiers - HX2600 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 6000 MHz
Minimum Gain 11 dB
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details