IXYS Corporation SCRs - Single - Modules - MDC500-12IO1 MDC500-12IO1

Description
Manufacturer: IXYS Win Source Part Number: 116127-MDC500-12IO1 Packaging: Tray Mounting: Chassis Mount Current - Hold (Ih) (Max): 1A Voltage - Off State: 1200V Voltage - Gate Trigger (Vgt) (Max): 3V Current - Gate Trigger (Igt) (Max): 300mA Current - On State (It (AV)) (Max): 545A Current - On State (It (RMS)) (Max): 1294A Current - Non Rep. Surge 50, 60Hz (Itsm): 16500A @ 50Hz Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Dimension: WC-500
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 116127-MDC500-12IO1 Packaging: Tray Mounting: Chassis Mount Current - Hold (Ih) (Max): 1A Voltage - Off State: 1200V Voltage - Gate Trigger (Vgt) (Max): 3V Current - Gate Trigger (Igt) (Max): 300mA Current - On State (It (AV)) (Max): 545A Current - On State (It (RMS)) (Max): 1294A Current - Non Rep. Surge 50, 60Hz (Itsm): 16500A @ 50Hz Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Dimension: WC-500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - MDC500-12IO1 - 116127-MDC500-12IO1 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - MDC500-12IO1
116127-MDC500-12IO1
SCRs - Single - Modules - MDC500-12IO1 116127-MDC500-12IO1
Manufacturer: IXYS Win Source Part Number: 116127-MDC500-12IO1 Packaging: Tray Mounting: Chassis Mount Current - Hold (Ih) (Max): 1A Voltage - Off State: 1200V Voltage - Gate Trigger (Vgt) (Max): 3V Current - Gate Trigger (Igt) (Max): 300mA Current - On State (It (AV)) (Max): 545A Current - On State (It (RMS)) (Max): 1294A Current - Non Rep. Surge 50, 60Hz (Itsm): 16500A @ 50Hz Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TJ) Dimension: WC-500

Manufacturer: IXYS
Win Source Part Number: 116127-MDC500-12IO1
Packaging: Tray
Mounting: Chassis Mount
Current - Hold (Ih) (Max): 1A
Voltage - Off State: 1200V
Voltage - Gate Trigger (Vgt) (Max): 3V
Current - Gate Trigger (Igt) (Max): 300mA
Current - On State (It (AV)) (Max): 545A
Current - On State (It (RMS)) (Max): 1294A
Current - Non Rep. Surge 50, 60Hz (Itsm): 16500A @ 50Hz
Structure: Series Connection - SCR/Diode
Number of SCRs, Diodes: 1 SCR, 1 Diode
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TJ)
Dimension: WC-500

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 116127-MDC500-12IO1
Product Name SCRs - Single - Modules - MDC500-12IO1
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2104945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Pin Count 7
Standards and Certifications RoHS
View Details
B-2 and B-2T Series SCR/Diode Module - B523F-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 5P4J-AZ - 856784-5P4J-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
SCRs - 448-ETZ1100N16P70HPSA1-ND - DigiKey
Infineon Technologies AG
Specs
Thyristor Type SCR
Package Type Module
Operating Temperature 135 C (275 F)
View Details
4 suppliers