IXYS Corporation OEM Parts - OEM Parts (M - N) - MCD95-16I08-B MCD95-16I08-B

Description
Manufacturer: IXYS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078042-MCD95-16I08- B Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): MCD95-16I08-BMCD95-1 6I08 B; MCD95-16I08B; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: IXYS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078042-MCD95-16I08- B Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): MCD95-16I08-BMCD95-1 6I08 B; MCD95-16I08B; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (M - N) - MCD95-16I08-B - 1078042-MCD95-16I08-B - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (M - N) - MCD95-16I08-B
1078042-MCD95-16I08-B
OEM Parts - OEM Parts (M - N) - MCD95-16I08-B 1078042-MCD95-16I08-B
Manufacturer: IXYS Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078042-MCD95-16I08- B Categories: OEM Parts(M-N) Alternative Parts (Cross-Reference): MCD95-16I08-BMCD95-1 6I08 B; MCD95-16I08B; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage

Manufacturer: IXYS
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078042-MCD95-16I08-B
Categories: OEM Parts(M-N)
Alternative Parts (Cross-Reference): MCD95-16I08-BMCD95-16I08 B; MCD95-16I08B;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1078042-MCD95-16I08-B
Product Name OEM Parts - OEM Parts (M - N) - MCD95-16I08-B
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220864 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4992US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 17.5 mA
IR 2 mA
View Details
Schottky Rectifier, 120Ma, 40V, Sot666; Diode Configuration Nexperia - 37K9321 - Newark, An Avnet Company
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1 volts
View Details
Schottky Diode and Rectifier - 286-42CTQ030STRRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
View Details
2 suppliers