IXYS Corporation Newest Parts - MCD162-16IO1 MCD162-16IO1

Description
Manufacturer: IXYS Win Source Part Number: 1220594-MCD162-16IO1 Packaging: Bulk Mounting Style: Chassis Mount Voltage - Off State: 1.6kV Current - Non Rep. Surge 50, 60Hz (Itsm): 6000A, 6400A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ixys.com Manufacturer Package: Y4-M6 Current - On State (It (RMS)) (Maximum): 300A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 190A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: MC*162 Manufacturer Pack Quantity: 6 MSL Level: Not Applicable
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 1220594-MCD162-16IO1 Packaging: Bulk Mounting Style: Chassis Mount Voltage - Off State: 1.6kV Current - Non Rep. Surge 50, 60Hz (Itsm): 6000A, 6400A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ixys.com Manufacturer Package: Y4-M6 Current - On State (It (RMS)) (Maximum): 300A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 190A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: MC*162 Manufacturer Pack Quantity: 6 MSL Level: Not Applicable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MCD162-16IO1 - 1220594-MCD162-16IO1 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MCD162-16IO1
1220594-MCD162-16IO1
Newest Parts - MCD162-16IO1 1220594-MCD162-16IO1
Manufacturer: IXYS Win Source Part Number: 1220594-MCD162-16IO1 Packaging: Bulk Mounting Style: Chassis Mount Voltage - Off State: 1.6kV Current - Non Rep. Surge 50, 60Hz (Itsm): 6000A, 6400A Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Categories: Discrete Semiconductor Products Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ixys.com Manufacturer Package: Y4-M6 Current - On State (It (RMS)) (Maximum): 300A Voltage - Gate Trigger (Vgt) (Maximum): 2.5V Current - Gate Trigger (Igt) (Maximum): 150mA Current - Hold (Ih) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 190A Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Family Part Number: MC*162 Manufacturer Pack Quantity: 6 MSL Level: Not Applicable

Manufacturer: IXYS
Win Source Part Number: 1220594-MCD162-16IO1
Packaging: Bulk
Mounting Style: Chassis Mount
Voltage - Off State: 1.6kV
Current - Non Rep. Surge 50, 60Hz (Itsm): 6000A, 6400A
Structure: Series Connection - SCR/Diode
Number of SCRs, Diodes: 1 SCR, 1 Diode
Categories: Discrete Semiconductor Products
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: Y4-M6
Current - On State (It (RMS)) (Maximum): 300A
Voltage - Gate Trigger (Vgt) (Maximum): 2.5V
Current - Gate Trigger (Igt) (Maximum): 150mA
Current - Hold (Ih) (Maximum): 200mA
Current - On State (It (AV)) (Maximum): 190A
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Family Part Number: MC*162
Manufacturer Pack Quantity: 6
MSL Level: Not Applicable

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 1220594-MCD162-16IO1
Product Name Newest Parts - MCD162-16IO1
Tj -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Bridge Rectifiers - CC1675-ND - DigiKey
Specs
Diode Type Bridge Rectifiers
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
3 suppliers
QPL High Voltage Diode - JANTXV1N6529 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 3 volts
View Details