Manufacturer: IXYS
Win Source Part Number: 1220590-MCC250-14IO1
Packaging: Bulk
Mounting Style: Chassis Mount
Voltage - Off State: 1.4kV
Current - Non Rep. Surge 50, 60Hz (Itsm): 9000A, 9600A
Structure: Series Connection - All SCRs
Number of SCRs, Diodes: 2 SCRs
Categories: Discrete Semiconductor Products
Status: Obsolete
Temperature Range - Operating: -40°C ~ 140°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: Y2-DCB
Current - On State (It (RMS)) (Maximum): 450A
Voltage - Gate Trigger (Vgt) (Maximum): 2V
Current - Gate Trigger (Igt) (Maximum): 150mA
Current - Hold (Ih) (Maximum): 150mA
Current - On State (It (AV)) (Maximum): 287A
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: MC*250
Manufacturer Pack Quantity: 2
MSL Level: Not Applicable
| Win Source Electronics | |
|---|---|
| Product Category | Diodes |
| Product Number | 1220590-MCC250-14IO1 |
| Product Name | Newest Parts - MCC250-14IO1 |
| Tj | -40 to 140 C (-40 to 284 F) |