Zilog Discrete Semiconductor Products - Thyristors - SCRs - Modules MCC19-12IO8B

Description
Win Source Part Number: 1379126-MCC19-12IO8B Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Package: Box Product Status: Active Package / Case: TO-240AA Base Product Number: MCC19 Mounting Type: Chassis Mount HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Off State: 1.2 kV Current - On State (It (RMS)) (Max): 40 A Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A Current - Gate Trigger (Igt) (Max): 100 mA Current - Hold (Ih) (Max): 200 mA Current - On State (It (AV)) (Max): 25 A Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs
Request a Quote Datasheet
Description
Win Source Part Number: 1379126-MCC19-12IO8B Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Package: Box Product Status: Active Package / Case: TO-240AA Base Product Number: MCC19 Mounting Type: Chassis Mount HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Off State: 1.2 kV Current - On State (It (RMS)) (Max): 40 A Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A Current - Gate Trigger (Igt) (Max): 100 mA Current - Hold (Ih) (Max): 200 mA Current - On State (It (AV)) (Max): 25 A Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1379126-MCC19-12IO8B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs - Modules
1379126-MCC19-12IO8B
Discrete Semiconductor Products - Thyristors - SCRs - Modules 1379126-MCC19-12IO8B
Win Source Part Number: 1379126-MCC19-12IO8B Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules Temperature Range - Operating: -40°C ~ 125°C (TJ) Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Package: Box Product Status: Active Package / Case: TO-240AA Base Product Number: MCC19 Mounting Type: Chassis Mount HTSUS: 8541.30.0080 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Off State: 1.2 kV Current - On State (It (RMS)) (Max): 40 A Voltage - Gate Trigger (Vgt) (Max): 1.5 V Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A Current - Gate Trigger (Igt) (Max): 100 mA Current - Hold (Ih) (Max): 200 mA Current - On State (It (AV)) (Max): 25 A Structure: Series Connection - All SCRs Number of SCRs, Diodes: 2 SCRs

Win Source Part Number: 1379126-MCC19-12IO8B
Category: Discrete Semiconductor Products - Thyristors - SCRs - Modules
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Package: Box
Product Status: Active
Package / Case: TO-240AA
Base Product Number: MCC19
Mounting Type: Chassis Mount
HTSUS: 8541.30.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Off State: 1.2 kV
Current - On State (It (RMS)) (Max): 40 A
Voltage - Gate Trigger (Vgt) (Max): 1.5 V
Current - Non Rep. Surge 50, 60Hz (Itsm): 400A, 420A
Current - Gate Trigger (Igt) (Max): 100 mA
Current - Hold (Ih) (Max): 200 mA
Current - On State (It (AV)) (Max): 25 A
Structure: Series Connection - All SCRs
Number of SCRs, Diodes: 2 SCRs

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MCC19-12IO8B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MCC19-12IO8B
Discrete Semiconductor Products - Thyristors - SCRs - Modules MCC19-12IO8B
MOD THYRISTOR DUAL 1200V TO240AA

MOD THYRISTOR DUAL 1200V TO240AA

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 1379126-MCC19-12IO8B MCC19-12IO8B
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
SCRs - Single - 5P4J-AZ - 856784-5P4J-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 4682369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details