Littelfuse, Inc. SCRs - Single - Modules - MCC161-22IO1 MCC161-22IO1

Description
Manufacturer: IXYS Win Source Part Number: 846930-MCC161-22IO1 Features: SCR Module 2.2 kV 300 A Package: Bulk Family Name: MC*161 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 6 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: MCC161-22IO1-NDR, MCC16122IO1, Q1744599
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 846930-MCC161-22IO1 Features: SCR Module 2.2 kV 300 A Package: Bulk Family Name: MC*161 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 6 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: MCC161-22IO1-NDR, MCC16122IO1, Q1744599
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - Modules - MCC161-22IO1 - 846930-MCC161-22IO1 - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - MCC161-22IO1
846930-MCC161-22IO1
SCRs - Single - Modules - MCC161-22IO1 846930-MCC161-22IO1
Manufacturer: IXYS Win Source Part Number: 846930-MCC161-22IO1 Features: SCR Module 2.2 kV 300 A Package: Bulk Family Name: MC*161 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 6 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: REACH Unaffected HTSUS: 8541.30.0080 Other Part Number: MCC161-22IO1-NDR, MCC16122IO1, Q1744599

Manufacturer: IXYS
Win Source Part Number: 846930-MCC161-22IO1
Features: SCR Module 2.2 kV 300 A
Package: Bulk
Family Name: MC*161
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 6
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
Other Part Number: MCC161-22IO1-NDR, MCC16122IO1, Q1744599

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - MCC161-22IO1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
MCC161-22IO1
Discrete Semiconductor Products - Thyristors - SCRs - Modules MCC161-22IO1
THERISTER MODULE 2200V

THERISTER MODULE 2200V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors
Product Number 846930-MCC161-22IO1 MCC161-22IO1
Product Name SCRs - Single - Modules - MCC161-22IO1 Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Thyristor Type SCR
Package Type Module
VDRM 1200 volts
View Details
SCRs - Single - MCR68-002 - 926844-MCR68-002 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2144269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Diode, scr
Package Type Semipack1
Pin Count 5
View Details