Zilog SOIC Interface Transceiver IC M-991-01SMTR

Description
IC TONE GENERATR LP CMOS 16-SOIC Product overview: M-991-01SMTR from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M-991-01SMTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TONE GENERATR LP CMOS 16-SOIC Product overview: M-991-01SMTR from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M-991-01SMTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SOIC Interface Transceiver IC - 702-M-991-01SMTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Interface Transceiver IC
702-M-991-01SMTR
SOIC Interface Transceiver IC 702-M-991-01SMTR
IC TONE GENERATR LP CMOS 16-SOIC Product overview: M-991-01SMTR from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M-991-01SMTR can be used for catalog matching and distributor lookup.

IC TONE GENERATR LP CMOS 16-SOIC Product overview: M-991-01SMTR from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M-991-01SMTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - M-991-01SMTR - 207202-M-991-01SMTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - M-991-01SMTR
207202-M-991-01SMTR
Interface - Interface - Telecom - M-991-01SMTR 207202-M-991-01SMTR
Manufacturer: IXYS Win Source Part Number: 207202-M-991-01SMTR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Purpose: Tone Generator Supply Voltage - Operating: 4.75 V to 5.25 V

Manufacturer: IXYS
Win Source Part Number: 207202-M-991-01SMTR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Purpose: Tone Generator
Supply Voltage - Operating: 4.75 V to 5.25 V

Buy Now Datasheet
Telecom - M-991-01SMTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Tone Generator 16-SOIC

Telecom IC Tone Generator 16-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 702-M-991-01SMTR 207202-M-991-01SMTR M-991-01SMTR
Product Name SOIC Interface Transceiver IC Interface - Interface - Telecom - M-991-01SMTR Telecom
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5348CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 C (14 F)
Package Type DIP
View Details
7 suppliers
Interface module - 704-9014 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
16-bit SSOP Interface Transceiver IC - 704-74ABT16244ADL,118 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 48 #
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details