Manufacturer: IXYS
Win Source Part Number: 207201-M-980-02P
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Power (Watts): 25mW
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Purpose: Tone Detector
Supply Voltage - Operating: 2.8 V to 5.5 V
Operating Supply Current: 5mA
IC TELECOM INTERFACE 8DIP Product overview: M-980-02P from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M-980-02P can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 8DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 207201-M-980-02P | 702-M-980-02P | M-980-02P | M-980-02P |
| Product Name | Interface - Interface - Telecom - M-980-02P | Interface Transceiver IC | Telecom | Integrated Circuits (ICs) - Interface - Telecom |
| Supply Voltage | Other; 2.8 V ~ 5.5 V | Other; 2.8V ~ 5.5V | Other; 2.8V ~ 5.5V | Other |