Zilog Interface - Interface - Telecom - M-8888-01SM M-8888-01SM

Description
Manufacturer: IXYS Win Source Part Number: 1211194-M-8888-01SM Packaging: Tube Mounting Style: SMD Function: DTMF Transceiver Supply Current: 10mA Includes: Automatic Tone Burst Mode, Call Progress Mode Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.clare.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Power (W): 78.75mW
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1211194-M-8888-01SM Packaging: Tube Mounting Style: SMD Function: DTMF Transceiver Supply Current: 10mA Includes: Automatic Tone Burst Mode, Call Progress Mode Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.clare.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Power (W): 78.75mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - M-8888-01SM - 1211194-M-8888-01SM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - M-8888-01SM
1211194-M-8888-01SM
Interface - Interface - Telecom - M-8888-01SM 1211194-M-8888-01SM
Manufacturer: IXYS Win Source Part Number: 1211194-M-8888-01SM Packaging: Tube Mounting Style: SMD Function: DTMF Transceiver Supply Current: 10mA Includes: Automatic Tone Burst Mode, Call Progress Mode Categories: Integrated Circuits Supplier Device Package: 20-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.clare.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 38 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Power (W): 78.75mW

Manufacturer: IXYS
Win Source Part Number: 1211194-M-8888-01SM
Packaging: Tube
Mounting Style: SMD
Function: DTMF Transceiver
Supply Current: 10mA
Includes: Automatic Tone Burst Mode, Call Progress Mode
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.clare.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Power (W): 78.75mW

Buy Now
Singapore, Singapore
Interface Transceiver IC
702-M-8888-01SM
Interface Transceiver IC 702-M-8888-01SM
IC TELECOM INTERFACE 20SOIC Product overview: M-8888-01SM from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M-8888-01SM can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 20SOIC Product overview: M-8888-01SM from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M-8888-01SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - M-8888-01SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC DTMF Transceiver 20-SOIC

Telecom IC DTMF Transceiver 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - M-8888-01SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
M-8888-01SM
Integrated Circuits (ICs) - Interface - Telecom M-8888-01SM
IC TELECOM INTERFACE 20SOIC

IC TELECOM INTERFACE 20SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1211194-M-8888-01SM 702-M-8888-01SM M-8888-01SM M-8888-01SM
Product Name Interface - Interface - Telecom - M-8888-01SM Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT16245 16-Bit Bus Transceivers With 3-State Outputs - 5962-9202301MXA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power Switch ICs - 2060255 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - AD9883AKST-110 - Lingto Electronic Limited
Specs
Technology Analog
Device Type Sensor Interface
Package Type QFP; 80-LQFP
View Details