Zilog Interface Transceiver IC M-8888-01P

Description
IC TELECOM INTERFACE 20DIP Product overview: M-8888-01P from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M-8888-01P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 20DIP Product overview: M-8888-01P from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M-8888-01P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
702-M-8888-01P
Interface Transceiver IC 702-M-8888-01P
IC TELECOM INTERFACE 20DIP Product overview: M-8888-01P from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M-8888-01P can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 20DIP Product overview: M-8888-01P from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M-8888-01P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - M-8888-01P - 1211193-M-8888-01P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - M-8888-01P
1211193-M-8888-01P
Interface - Interface - Telecom - M-8888-01P 1211193-M-8888-01P
Manufacturer: IXYS Win Source Part Number: 1211193-M-8888-01P Packaging: Tube Mounting Style: Through Hole Function: DTMF Transceiver Supply Current: 10mA Includes: Automatic Tone Burst Mode, Call Progress Mode Categories: Integrated Circuits Supplier Device Package: 20-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.clare.com Manufacturer Package: 20-DIP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 18 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Power (W): 78.75mW

Manufacturer: IXYS
Win Source Part Number: 1211193-M-8888-01P
Packaging: Tube
Mounting Style: Through Hole
Function: DTMF Transceiver
Supply Current: 10mA
Includes: Automatic Tone Burst Mode, Call Progress Mode
Categories: Integrated Circuits
Supplier Device Package: 20-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.clare.com
Manufacturer Package: 20-DIP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 18
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Power (W): 78.75mW

Buy Now
Integrated Circuits (ICs) - Interface - Telecom - M-8888-01P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
M-8888-01P
Integrated Circuits (ICs) - Interface - Telecom M-8888-01P
IC TELECOM INTERFACE 20DIP

IC TELECOM INTERFACE 20DIP

Supplier's Site
Telecom - M-8888-01P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
M-8888-01P
Telecom M-8888-01P
Telecom IC DTMF Transceiver 20-DIP

Telecom IC DTMF Transceiver 20-DIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-M-8888-01P 1211193-M-8888-01P M-8888-01P M-8888-01P
Product Name Interface Transceiver IC Interface - Interface - Telecom - M-8888-01P Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54HC14-SP Hex Schmitt-trigger Inverters - 5962-8409101VCA - Texas Instruments
Specs
Technology HC
Device Type SN54HC14-SP Hex Schmitt-trigger Inverters
Supply Voltage Other; 6
View Details
Interface - Interface - Sensor and Detector Interfaces - A5364CA - 127924-A5364CA - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Human Machine Interface (HMI) - 762-3035/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details