Zilog Interface - Interface - Telecom - M-8880-01SM M-8880-01SM

Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 785155-M-8880-01SM Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Power (Watts): 78.75mW Operating Supply Voltage: 4.75 V ~ 5.25 V Function: DTMF Transceiver Part Status: Obsolete(EOL) Includes: Automatic Tone Burst Mode, Call Progress Mode Family Name: M-8880 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MT8885ANR1; MT8888CN; CM8880SI; MT8885AP1; Introduction Date: April 03, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 785155-M-8880-01SM Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Power (Watts): 78.75mW Operating Supply Voltage: 4.75 V ~ 5.25 V Function: DTMF Transceiver Part Status: Obsolete(EOL) Includes: Automatic Tone Burst Mode, Call Progress Mode Family Name: M-8880 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MT8885ANR1; MT8888CN; CM8880SI; MT8885AP1; Introduction Date: April 03, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - M-8880-01SM - 785155-M-8880-01SM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - M-8880-01SM
785155-M-8880-01SM
Interface - Interface - Telecom - M-8880-01SM 785155-M-8880-01SM
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 785155-M-8880-01SM Packaging: Tube Operating Temperature Range: -40°C ~ 85°C Package: 20-SOIC (0.295", 7.50mm Width) Number of Circuits: 1 Mounting: SMD Power (Watts): 78.75mW Operating Supply Voltage: 4.75 V ~ 5.25 V Function: DTMF Transceiver Part Status: Obsolete(EOL) Includes: Automatic Tone Burst Mode, Call Progress Mode Family Name: M-8880 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 20-SOIC Alternative Parts (Cross-Reference): MT8885ANR1; MT8888CN; CM8880SI; MT8885AP1; Introduction Date: April 03, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 785155-M-8880-01SM
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SOIC (0.295", 7.50mm Width)
Number of Circuits: 1
Mounting: SMD
Power (Watts): 78.75mW
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: DTMF Transceiver
Part Status: Obsolete(EOL)
Includes: Automatic Tone Burst Mode, Call Progress Mode
Family Name: M-8880
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Manufacturer Package: 20-SOIC
Alternative Parts (Cross-Reference): MT8885ANR1; MT8888CN; CM8880SI; MT8885AP1;
Introduction Date: April 03, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
702-M-8880-01SM
Interface Transceiver IC 702-M-8880-01SM
IC TELECOM INTERFACE 20SOIC Product overview: M-8880-01SM from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M-8880-01SM can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 20SOIC Product overview: M-8880-01SM from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M-8880-01SM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Telecom - M-8880-01SM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC DTMF Transceiver 20-SOIC

Telecom IC DTMF Transceiver 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - M-8880-01SM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
M-8880-01SM
Integrated Circuits (ICs) - Interface - Telecom M-8880-01SM
IC TELECOM INTERFACE 20SOIC

IC TELECOM INTERFACE 20SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 785155-M-8880-01SM 702-M-8880-01SM M-8880-01SM M-8880-01SM
Product Name Interface - Interface - Telecom - M-8880-01SM Interface Transceiver IC Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Power Driver Ic; Supply Voltage Min Allegro Microsystems - 31K6668 - Newark, An Avnet Company
Specs
Features RoHS
Supply Voltage Other; 3V
View Details
Interface module - 289-427 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
RF Front End (LNA + PA) - 2312-QPF4658TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details
Integrated Circuits (ICs) - Interface - Telecom - PEB2235PV4.1IPAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers