Zilog Interface - Interface - Telecom - M-8880-01P M-8880-01P

Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 785154-M-8880-01P Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 20-DIP (0.300", 7.62mm) Number of Circuits: 1 Power (Watts): 78.75mW Operating Supply Voltage: 4.75 V ~ 5.25 V Function: DTMF Transceiver Part Status: Obsolete(EOL) Includes: Automatic Tone Burst Mode, Call Progress Mode Family Name: M-8880 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 20-DIP Alternative Parts (Cross-Reference): MT8888CE1; MT8885ANR1; MT8888CN; CM8880SI; Introduction Date: April 03, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 785154-M-8880-01P Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 20-DIP (0.300", 7.62mm) Number of Circuits: 1 Power (Watts): 78.75mW Operating Supply Voltage: 4.75 V ~ 5.25 V Function: DTMF Transceiver Part Status: Obsolete(EOL) Includes: Automatic Tone Burst Mode, Call Progress Mode Family Name: M-8880 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 20-DIP Alternative Parts (Cross-Reference): MT8888CE1; MT8885ANR1; MT8888CN; CM8880SI; Introduction Date: April 03, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - M-8880-01P - 785154-M-8880-01P - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - M-8880-01P
785154-M-8880-01P
Interface - Interface - Telecom - M-8880-01P 785154-M-8880-01P
Manufacturer: IXYS Integrated Circuits Division Win Source Part Number: 785154-M-8880-01P Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 20-DIP (0.300", 7.62mm) Number of Circuits: 1 Power (Watts): 78.75mW Operating Supply Voltage: 4.75 V ~ 5.25 V Function: DTMF Transceiver Part Status: Obsolete(EOL) Includes: Automatic Tone Burst Mode, Call Progress Mode Family Name: M-8880 Categories: Integrated Circuits (ICs) Operating Supply Current: 10mA Manufacturer Package: 20-DIP Alternative Parts (Cross-Reference): MT8888CE1; MT8885ANR1; MT8888CN; CM8880SI; Introduction Date: April 03, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: IXYS Integrated Circuits Division
Win Source Part Number: 785154-M-8880-01P
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 20-DIP (0.300", 7.62mm)
Number of Circuits: 1
Power (Watts): 78.75mW
Operating Supply Voltage: 4.75 V ~ 5.25 V
Function: DTMF Transceiver
Part Status: Obsolete(EOL)
Includes: Automatic Tone Burst Mode, Call Progress Mode
Family Name: M-8880
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
Manufacturer Package: 20-DIP
Alternative Parts (Cross-Reference): MT8888CE1; MT8885ANR1; MT8888CN; CM8880SI;
Introduction Date: April 03, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
702-M-8880-01P
Interface Transceiver IC 702-M-8880-01P
IC TELECOM INTERFACE 20DIP Product overview: M-8880-01P from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M-8880-01P can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 20DIP Product overview: M-8880-01P from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M-8880-01P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - M-8880-01P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
M-8880-01P
Integrated Circuits (ICs) - Interface - Telecom M-8880-01P
IC TELECOM INTERFACE 20DIP

IC TELECOM INTERFACE 20DIP

Supplier's Site
Telecom - M-8880-01P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
M-8880-01P
Telecom M-8880-01P
Telecom IC DTMF Transceiver 20-DIP

Telecom IC DTMF Transceiver 20-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 785154-M-8880-01P 702-M-8880-01P M-8880-01P M-8880-01P
Product Name Interface - Interface - Telecom - M-8880-01P Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Telecom
Device Type Transceiver Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

16-bit Interface Transceiver IC - 704-CY74FCT16245TPVCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 C (-40 F)
View Details
Interface Transceiver IC - 702-SI32281-A-GM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers
Power Switch ICs - 2060253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type TSOT-25
View Details