Zilog DIP Interface Transceiver IC M-8870-02

Description
IC RECEIVER DTMF CMOS LP 18-DIP Product overview: M-8870-02 from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M-8870-02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC RECEIVER DTMF CMOS LP 18-DIP Product overview: M-8870-02 from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M-8870-02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Interface Transceiver IC - 702-M-8870-02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
DIP Interface Transceiver IC
702-M-8870-02
DIP Interface Transceiver IC 702-M-8870-02
IC RECEIVER DTMF CMOS LP 18-DIP Product overview: M-8870-02 from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M-8870-02 can be used for catalog matching and distributor lookup.

IC RECEIVER DTMF CMOS LP 18-DIP Product overview: M-8870-02 from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M-8870-02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - M-8870-02 - 1065415-M-8870-02 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - M-8870-02
1065415-M-8870-02
Interface - Interface - Telecom - M-8870-02 1065415-M-8870-02
Manufacturer: IXYS Win Source Part Number: 1065415-M-8870-02 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Power (Watts): 35mW Includes: Decoder, Dial Tone Suppression, Inhibit Mode, Power-Down Mode Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 18-DIP Purpose: DTMF Receiver Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 3mA Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1065415-M-8870-02
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Power (Watts): 35mW
Includes: Decoder, Dial Tone Suppression, Inhibit Mode, Power-Down Mode
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 18-DIP
Purpose: DTMF Receiver
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 3mA
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Telecom - M-8870-02 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
M-8870-02
Telecom M-8870-02
Telecom IC DTMF Receiver 18-DIP

Telecom IC DTMF Receiver 18-DIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 702-M-8870-02 1065415-M-8870-02 M-8870-02
Product Name DIP Interface Transceiver IC Interface - Interface - Telecom - M-8870-02 Telecom
Device Type Transceiver Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100114DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Line Interface ICs - 7512812P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Buffer; Buffer, Driver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 2910A/BZC - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details