Zilog Interface Transceiver IC M-8870-01

Description
IC TELECOM INTERFACE 18DIP Product overview: M-8870-01 from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M-8870-01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 18DIP Product overview: M-8870-01 from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M-8870-01 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
702-M-8870-01
Interface Transceiver IC 702-M-8870-01
IC TELECOM INTERFACE 18DIP Product overview: M-8870-01 from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M-8870-01 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 18DIP Product overview: M-8870-01 from IXYS / Littelfuse is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M-8870-01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - M-8870-01 - 1211192-M-8870-01 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - M-8870-01
1211192-M-8870-01
Interface - Interface - Telecom - M-8870-01 1211192-M-8870-01
Manufacturer: IXYS Win Source Part Number: 1211192-M-8870-01 Packaging: Tube Mounting Style: Through Hole Function: DTMF Receiver Supply Current: 3mA Includes: Decoder, Dial Tone Suppression Categories: Integrated Circuits Supplier Device Package: 18-DIP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.clare.com Manufacturer Package: 18-DIP Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 21 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Power (W): 35mW

Manufacturer: IXYS
Win Source Part Number: 1211192-M-8870-01
Packaging: Tube
Mounting Style: Through Hole
Function: DTMF Receiver
Supply Current: 3mA
Includes: Decoder, Dial Tone Suppression
Categories: Integrated Circuits
Supplier Device Package: 18-DIP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.clare.com
Manufacturer Package: 18-DIP
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 21
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Power (W): 35mW

Buy Now
Telecom - M-8870-01 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
M-8870-01
Telecom M-8870-01
Telecom IC DTMF Receiver 18-DIP

Telecom IC DTMF Receiver 18-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - M-8870-01 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
M-8870-01
Integrated Circuits (ICs) - Interface - Telecom M-8870-01
IC TELECOM INTERFACE 18DIP

IC TELECOM INTERFACE 18DIP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-M-8870-01 1211192-M-8870-01 M-8870-01 M-8870-01
Product Name Interface Transceiver IC Interface - Interface - Telecom - M-8870-01 Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Receiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT126A Quadruple Bus Buffer Gates With 3-State Outputs - 5962-9088901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-501 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details