IXYS Corporation Optoisolators - Transistor, Photovoltaic Output - LOC210P LOC210P

Description
Manufacturer: IXYS Win Source Part Number: 1202705-LOC210P Packaging: Tube Mounting Style: SMD Output Type: Photovoltaic, Linearized Input Type: DC Number of Channels: 2 Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 16-Flatpack Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ixys.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.2V
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 1202705-LOC210P Packaging: Tube Mounting Style: SMD Output Type: Photovoltaic, Linearized Input Type: DC Number of Channels: 2 Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 16-Flatpack Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ixys.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.2V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - LOC210P - 1202705-LOC210P - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LOC210P
1202705-LOC210P
Optoisolators - Transistor, Photovoltaic Output - LOC210P 1202705-LOC210P
Manufacturer: IXYS Win Source Part Number: 1202705-LOC210P Packaging: Tube Mounting Style: SMD Output Type: Photovoltaic, Linearized Input Type: DC Number of Channels: 2 Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 16-Flatpack Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ixys.com Manufacturer Package: 16-SOIC Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf): 1.2V

Manufacturer: IXYS
Win Source Part Number: 1202705-LOC210P
Packaging: Tube
Mounting Style: SMD
Output Type: Photovoltaic, Linearized
Input Type: DC
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 16-Flatpack
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ixys.com
Manufacturer Package: 16-SOIC
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf): 1.2V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Number 1202705-LOC210P
Product Name Optoisolators - Transistor, Photovoltaic Output - LOC210P
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 448-AIMZA75R007M2HXKSA1-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-247; TO-247-4
View Details
45 V, 100 mA PNP general-purpose transistor - 2PB709ARL-QVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers