Win Source Part Number: 1070480-LOC117S
Category: Isolators>Optoisolat
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Output Type: Photovoltaic, Linearized
Input Type: DC
Voltage - Forward (Vf) (Typ): 1.2V
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): VO2611-X007T; LTV-3120S; 4N26S-TA; 4N25S-TA; IL300-DEFG-X007T; IL300-X009T;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: IXYS Integrated Circuits Division
Base Product Number: LOC117
| Win Source Electronics | |
|---|---|
| Product Category | Signal Isolators |
| Product Number | 1070480-LOC117S |
| Product Name | Isolators - Optoisolators - Transistor, Photovoltaic Output |
| Analog Channels | 1 # |