Zilog Transistor, Photovoltaic Output Optoisolators LOC111P-G

Description
Optoisolator Photovoltaic, Linearized Output 3750Vrms 1 Channel 8-FlatPack
Request a Quote Datasheet
Description
Optoisolator Photovoltaic, Linearized Output 3750Vrms 1 Channel 8-FlatPack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - LOC111P-G-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
LOC111P-G-ND
Transistor, Photovoltaic Output Optoisolators LOC111P-G-ND
Optoisolator Photovoltaic, Linearized Output 3750Vrms 1 Channel 8-FlatPack

Optoisolator Photovoltaic, Linearized Output 3750Vrms 1 Channel 8-FlatPack

Buy Now Datasheet
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1187453-LOC111P-G - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1187453-LOC111P-G
Isolators - Optoisolators - Transistor, Photovoltaic Output 1187453-LOC111P-G
Win Source Part Number: 1187453-LOC111P-G Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: Photovoltaic, Linearized Input Type: DC Current - DC Forward (If) (Max): 100 mA Number of Channels: 1 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 0.98% @ 2mA ~ 10mA Current Transfer Ratio (Max): 1.07% @ 2mA ~ 10mA Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-Flatpack ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: IXYS Integrated Circuits Division

Win Source Part Number: 1187453-LOC111P-G
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Output Type: Photovoltaic, Linearized
Input Type: DC
Current - DC Forward (If) (Max): 100 mA
Number of Channels: 1
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 0.98% @ 2mA ~ 10mA
Current Transfer Ratio (Max): 1.07% @ 2mA ~ 10mA
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-Flatpack
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: IXYS Integrated Circuits Division

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number LOC111P-G-ND 1187453-LOC111P-G
Product Name Transistor, Photovoltaic Output Optoisolators Isolators - Optoisolators - Transistor, Photovoltaic Output
Input DC DC; DC
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details
Isolators - Gate Drivers - 336-1910-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details