Zilog Optoisolators - Transistor, Photovoltaic Output - LOC110STR LOC110STR

Description
Manufacturer: IXYS Win Source Part Number: 1056052-LOC110STR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Photovoltaic, Linearized Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1056052-LOC110STR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Photovoltaic, Linearized Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - LOC110STR - 1056052-LOC110STR - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LOC110STR
1056052-LOC110STR
Optoisolators - Transistor, Photovoltaic Output - LOC110STR 1056052-LOC110STR
Manufacturer: IXYS Win Source Part Number: 1056052-LOC110STR Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Photovoltaic, Linearized Forward Voltage: 1.2V Input Type: DC Number of Channels: 1 Isolation Voltage: 3750Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SMD Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: IXYS
Win Source Part Number: 1056052-LOC110STR
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Photovoltaic, Linearized
Forward Voltage: 1.2V
Input Type: DC
Number of Channels: 1
Isolation Voltage: 3750Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SMD
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 212-LOC110STR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
212-LOC110STR-ND
Transistor, Photovoltaic Output Optoisolators 212-LOC110STR-ND
Optoisolator Photovoltaic, Linearized Output 3750Vrms 1 Channel 8-SMD

Optoisolator Photovoltaic, Linearized Output 3750Vrms 1 Channel 8-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 212-LOC110STRCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
212-LOC110STRCT-ND
Transistor, Photovoltaic Output Optoisolators 212-LOC110STRCT-ND
Optoisolator Photovoltaic, Linearized Output 3750Vrms 1 Channel 8-SMD

Optoisolator Photovoltaic, Linearized Output 3750Vrms 1 Channel 8-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 212-LOC110STRDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
212-LOC110STRDKR-ND
Transistor, Photovoltaic Output Optoisolators 212-LOC110STRDKR-ND
Optoisolator Photovoltaic, Linearized Output 3750Vrms 1 Channel 8-SMD

Optoisolator Photovoltaic, Linearized Output 3750Vrms 1 Channel 8-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
High Linearity Optocouplers
LOC110STR
High Linearity Optocouplers LOC110STR
High Linearity Optocouplers Single Linear Optocoupler

High Linearity Optocouplers Single Linear Optocoupler

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers
Product Number 1056052-LOC110STR 212-LOC110STR-ND LOC110STR
Product Name Optoisolators - Transistor, Photovoltaic Output - LOC110STR Transistor, Photovoltaic Output Optoisolators High Linearity Optocouplers
Input DC; DC DC
Output Photodiode; Photovoltaic, Linearized Photocell
Mounting Option Surface Mount; 8-SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1EDI20I12SVXUMA1TR-ND - DigiKey
Specs
Mounting Option Surface Mount
Isolation Voltage 5000 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Isolators - Gate Drivers - 863-SI8235BB-AMRTR-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details