Manufacturer: IXYS
Win Source Part Number: 922888-LDS8869-002-T
Series: PowerLite™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 6 Output DC DC Regulator Switched Capacitor (Charge Pump) - Dimming 32mA 16-TQFN (3x3)
Package: Reel - TR
Package: 16-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LDS8869
Categories: Integrated Circuits (ICs)
Case / Package: 16-TQFN (3x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LDS8869002T2, LDS8869-002-T2-1, LDS8869-002-T2-2, LDS8869-002-T2-6, LDS8869002-T2
IC LED DRIVER RGLTR 32MA 16TQFN Product overview: LDS8869-002-T2 from IXYS / Littelfuse is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 32MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LDS8869-002-T2 can be used for catalog matching and distributor lookup.
IC LED DRIVER RGLTR 32MA 16TQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 922888-LDS8869-002-T2 | 137-LDS8869-002-T2 | LDS8869-002-T2 |
| Product Name | PMIC - PMIC - LED Drivers - LDS8869-002-T2 | 32MA LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) |