Zilog Board Mount LED Drivers - LDS8846-002-T2 LDS8846-002-T2

Description
Manufacturer: IXYS Win Source Part Number: 778452-LDS8846-002-T 2 Series: PowerLite Packaging: Reel package Type: Linear Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 6V Internal Switch(s): Yes Number of Outputs: 4 Dimming: PWM Family Name: LDS8846 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TQFN (3x3) Voltage Supply MAX: 5.5V Output Current per Channel: 30mA Voltage Supply MIN: 2.7V Alternative Parts (Cross-Reference): PAM2810AG; CAT3614HS2-T2; CAT3614HV2-T2; RT9368GQW; Introduction Date: October 07, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 778452-LDS8846-002-T 2 Series: PowerLite Packaging: Reel package Type: Linear Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 6V Internal Switch(s): Yes Number of Outputs: 4 Dimming: PWM Family Name: LDS8846 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TQFN (3x3) Voltage Supply MAX: 5.5V Output Current per Channel: 30mA Voltage Supply MIN: 2.7V Alternative Parts (Cross-Reference): PAM2810AG; CAT3614HS2-T2; CAT3614HV2-T2; RT9368GQW; Introduction Date: October 07, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount LED Drivers - LDS8846-002-T2 - 778452-LDS8846-002-T2 - Win Source Electronics
Laguna Hills, CA, United States
Board Mount LED Drivers - LDS8846-002-T2
778452-LDS8846-002-T2
Board Mount LED Drivers - LDS8846-002-T2 778452-LDS8846-002-T2
Manufacturer: IXYS Win Source Part Number: 778452-LDS8846-002-T 2 Series: PowerLite Packaging: Reel package Type: Linear Operating Temperature Range: -40°C ~ 85°C (TA) Package: 16-WFQFN Exposed Pad Applications: Backlight Mounting: SMD Voltage - Output: 6V Internal Switch(s): Yes Number of Outputs: 4 Dimming: PWM Family Name: LDS8846 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-TQFN (3x3) Voltage Supply MAX: 5.5V Output Current per Channel: 30mA Voltage Supply MIN: 2.7V Alternative Parts (Cross-Reference): PAM2810AG; CAT3614HS2-T2; CAT3614HV2-T2; RT9368GQW; Introduction Date: October 07, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: IXYS
Win Source Part Number: 778452-LDS8846-002-T2
Series: PowerLite
Packaging: Reel package
Type: Linear
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 16-WFQFN Exposed Pad
Applications: Backlight
Mounting: SMD
Voltage - Output: 6V
Internal Switch(s): Yes
Number of Outputs: 4
Dimming: PWM
Family Name: LDS8846
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-TQFN (3x3)
Voltage Supply MAX: 5.5V
Output Current per Channel: 30mA
Voltage Supply MIN: 2.7V
Alternative Parts (Cross-Reference): PAM2810AG; CAT3614HS2-T2; CAT3614HV2-T2; RT9368GQW;
Introduction Date: October 07, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - LDS8846-002-T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
LDS8846-002-T2
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers LDS8846-002-T2
IC LED DRVR LIN PWM 30MA 16TQFN

IC LED DRVR LIN PWM 30MA 16TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers
Product Number 778452-LDS8846-002-T2 LDS8846-002-T2
Product Name Board Mount LED Drivers - LDS8846-002-T2 Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A6280EESTR-T - 114551-A6280EESTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.75 volts
Output Voltage 1 to 3 volts
View Details
5 suppliers
LED Drivers - 642796 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 90 watts
Features RoHS Compliant
View Details
PMIC - PMIC - LED Drivers - ICL8105 - 1183456-ICL8105 - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
2 suppliers