LED Driver IC 2 Output DC DC Regulator Switched Capacitor (Charge Pump) PWM Dimming 96mA 16-TQFN (3x3)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | LDS8620-002-T2 |
| Product Name | LED Drivers |
| Number of Outputs | 2; 2 |
| Output Configuration | Inverting; Switched Capacitor (Charge Pump) |
| Output Current | 0.0960 amps |
| Switching Frequency | 1100 kHz |