Zilog Integrated Circuits (ICs) - PMIC - LED Drivers LDS8161-002-T2

Description
Win Source Part Number: 1069255-LDS8161-002- T2 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: LED-Sense™, PowerLite™ Type: Linear Package: Tape & Reel Applications: Backlight Standard Package: 2,000 Mounting: SMD (SMT) Current - Output / Channel: 32mA Internal Switch(s): Yes Number of Outputs: 6 Dimming: Analog, PWM Voltage - Supply (Min): 2.5V Voltage - Supply (Max): 5.5V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-TQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: IXYS Integrated Circuits Division Other Names: LDS8161002-T2,LDS816 1-002-T2-6,LDS816100 2T2,LDS8161-002-T2-1 ,LDS8161-002-T2-2 Base Product Number: LDS8161 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1069255-LDS8161-002- T2 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: LED-Sense™, PowerLite™ Type: Linear Package: Tape & Reel Applications: Backlight Standard Package: 2,000 Mounting: SMD (SMT) Current - Output / Channel: 32mA Internal Switch(s): Yes Number of Outputs: 6 Dimming: Analog, PWM Voltage - Supply (Min): 2.5V Voltage - Supply (Max): 5.5V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-TQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: IXYS Integrated Circuits Division Other Names: LDS8161002-T2,LDS816 1-002-T2-6,LDS816100 2T2,LDS8161-002-T2-1 ,LDS8161-002-T2-2 Base Product Number: LDS8161 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 1069255-LDS8161-002-T2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1069255-LDS8161-002-T2
Integrated Circuits (ICs) - PMIC - LED Drivers 1069255-LDS8161-002-T2
Win Source Part Number: 1069255-LDS8161-002- T2 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Series: LED-Sense™, PowerLite™ Type: Linear Package: Tape & Reel Applications: Backlight Standard Package: 2,000 Mounting: SMD (SMT) Current - Output / Channel: 32mA Internal Switch(s): Yes Number of Outputs: 6 Dimming: Analog, PWM Voltage - Supply (Min): 2.5V Voltage - Supply (Max): 5.5V Package / Case: 16-WFQFN Exposed Pad Supplier Device Package: 16-TQFN (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: IXYS Integrated Circuits Division Other Names: LDS8161002-T2,LDS816 1-002-T2-6,LDS816100 2T2,LDS8161-002-T2-1 ,LDS8161-002-T2-2 Base Product Number: LDS8161 Product Status: Obsolete

Win Source Part Number: 1069255-LDS8161-002-T2
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Series: LED-Sense™, PowerLite™
Type: Linear
Package: Tape & Reel
Applications: Backlight
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output / Channel: 32mA
Internal Switch(s): Yes
Number of Outputs: 6
Dimming: Analog, PWM
Voltage - Supply (Min): 2.5V
Voltage - Supply (Max): 5.5V
Package / Case: 16-WFQFN Exposed Pad
Supplier Device Package: 16-TQFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: IXYS Integrated Circuits Division
Other Names: LDS8161002-T2,LDS8161-002-T2-6,LDS8161002T2,LDS8161-002-T2-1,LDS8161-002-T2-2
Base Product Number: LDS8161
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
32MA LED Driver IC
137-LDS8161-002-T2
32MA LED Driver IC 137-LDS8161-002-T2
IC LED DRVR LIN PWM 32MA 16TQFN Product overview: LDS8161-002-T2 from IXYS / Littelfuse is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 32MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LDS8161-002-T2 can be used for catalog matching and distributor lookup.

IC LED DRVR LIN PWM 32MA 16TQFN Product overview: LDS8161-002-T2 from IXYS / Littelfuse is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 32MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LDS8161-002-T2 can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - LED Drivers - LDS8161-002-T2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - PMIC - LED Drivers
LDS8161-002-T2
Integrated Circuits (ICs) - PMIC - LED Drivers LDS8161-002-T2
IC LED DRVR LIN PWM 32MA 16TQFN

IC LED DRVR LIN PWM 32MA 16TQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers
Product Number 1069255-LDS8161-002-T2 137-LDS8161-002-T2 LDS8161-002-T2
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers 32MA LED Driver IC Integrated Circuits (ICs) - PMIC - LED Drivers
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - LED Drivers - A8503GECTR-T - 808156-A8503GECTR-T - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
View Details
4 suppliers
LED Drivers - 763478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 7.2 watts
Features RoHS Compliant
View Details
LED Drivers - 448-TLD40203ETXUMA2CT-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 5.5 to 29 volts
Output Current 51.5 milliamps
View Details
2 suppliers