Zilog Optoisolators - Transistor, Photovoltaic Output - LDA202STR LDA202STR

Description
Manufacturer: IXYS Win Source Part Number: 922869-LDA202STR Operating Temperature Range: -40°C ~ 85°C Features: Optoisolator Transistor Output 3750Vrms 2 Channel 8-SMD Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: LDA202 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 922869-LDA202STR Operating Temperature Range: -40°C ~ 85°C Features: Optoisolator Transistor Output 3750Vrms 2 Channel 8-SMD Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: LDA202 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - LDA202STR - 922869-LDA202STR - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LDA202STR
922869-LDA202STR
Optoisolators - Transistor, Photovoltaic Output - LDA202STR 922869-LDA202STR
Manufacturer: IXYS Win Source Part Number: 922869-LDA202STR Operating Temperature Range: -40°C ~ 85°C Features: Optoisolator Transistor Output 3750Vrms 2 Channel 8-SMD Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: LDA202 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: IXYS
Win Source Part Number: 922869-LDA202STR
Operating Temperature Range: -40°C ~ 85°C
Features: Optoisolator Transistor Output 3750Vrms 2 Channel 8-SMD
Package: 8-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: LDA202
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
LDA202STR
Transistor Output Optocouplers LDA202STR
Transistor Output Optocouplers Optocoupler Single-Transistor

Transistor Output Optocouplers Optocoupler Single-Transistor

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers
Product Number 922869-LDA202STR LDA202STR
Product Name Optoisolators - Transistor, Photovoltaic Output - LDA202STR Transistor Output Optocouplers
Mounting Option Surface Mount; 8-SMD
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler module - 286-723 - WAGO
Specs
Input DC
View Details
2 suppliers
Solid State Relays - 7083106P - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8237AD-D-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details