IXYS Corporation Isolators - Optoisolators - Transistor, Photovoltaic Output LDA202S

Description
Win Source Part Number: 1022852-LDA202S Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max): 1 mA Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 2 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 33% @ 1mA Voltage - Output (Max): 30V Vce Saturation (Max): 500mV Current Transfer Ratio (Max): 1000% @ 1mA Turn On / Turn Off Time (Typ): 7µs, 20µs Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: IXYS Integrated Circuits Division Base Product Number: LDA202
Request a Quote Datasheet
Description
Win Source Part Number: 1022852-LDA202S Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max): 1 mA Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 2 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 33% @ 1mA Voltage - Output (Max): 30V Vce Saturation (Max): 500mV Current Transfer Ratio (Max): 1000% @ 1mA Turn On / Turn Off Time (Typ): 7µs, 20µs Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: IXYS Integrated Circuits Division Base Product Number: LDA202
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1022852-LDA202S - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
1022852-LDA202S
Isolators - Optoisolators - Transistor, Photovoltaic Output 1022852-LDA202S
Win Source Part Number: 1022852-LDA202S Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tube Standard Package: 50 Mounting: SMD (SMT) Output Type: Transistor Input Type: AC, DC Current - DC Forward (If) (Max): 1 mA Voltage - Forward (Vf) (Typ): 1.2V Number of Channels: 2 Voltage - Isolation: 3750Vrms Current Transfer Ratio (Min): 33% @ 1mA Voltage - Output (Max): 30V Vce Saturation (Max): 500mV Current Transfer Ratio (Max): 1000% @ 1mA Turn On / Turn Off Time (Typ): 7µs, 20µs Package / Case: 8-SMD, Gull Wing Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: IXYS Integrated Circuits Division Base Product Number: LDA202

Win Source Part Number: 1022852-LDA202S
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tube
Standard Package: 50
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: AC, DC
Current - DC Forward (If) (Max): 1 mA
Voltage - Forward (Vf) (Typ): 1.2V
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Current Transfer Ratio (Min): 33% @ 1mA
Voltage - Output (Max): 30V
Vce Saturation (Max): 500mV
Current Transfer Ratio (Max): 1000% @ 1mA
Turn On / Turn Off Time (Typ): 7µs, 20µs
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: IXYS Integrated Circuits Division
Base Product Number: LDA202

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 1022852-LDA202S
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolator ICs - 4968865 - RS Components, Ltd.
Specs
Form Factor PC Board
Agency Approval RoHS Compliant
Analog Channels 4 #
View Details
Isolators - Gate Drivers - ADUM1420BRWZ - 860554-ADUM1420BRWZ - Win Source Electronics
Specs
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
BL590 Isolated Signal Conditioner / Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL590 - Knick Interface LLC
Specs
Agency Approval UL 61010-1 , UL 61010-2-030
Application General Lab & Industrial
Isolation up to 500 V
View Details
8B30 Voltage Input Modules, Narrow Bandwidth - 8B30-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval CSA, FM, CE
Application General Lab & Industrial
View Details