IXYS Corporation Optoisolators - Transistor, Photovoltaic Output - LDA201 LDA201

Description
Manufacturer: IXYS Win Source Part Number: 1195906-LDA201 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Number of Channels: 2 Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 30V Manufacturer Homepage: www.clare.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 1mA Current Transfer Ratio (Minimum): 33% at 1mA Current Transfer Ratio (Maximum): 1000% at 1mA Vce Saturation (Maximum): 500mV Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 7μs, 20μs Voltage - Forward (Vf): 1.2V
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1195906-LDA201 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Number of Channels: 2 Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 30V Manufacturer Homepage: www.clare.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 1mA Current Transfer Ratio (Minimum): 33% at 1mA Current Transfer Ratio (Maximum): 1000% at 1mA Vce Saturation (Maximum): 500mV Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 7μs, 20μs Voltage - Forward (Vf): 1.2V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - LDA201 - 1195906-LDA201 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - LDA201
1195906-LDA201
Optoisolators - Transistor, Photovoltaic Output - LDA201 1195906-LDA201
Manufacturer: IXYS Win Source Part Number: 1195906-LDA201 Packaging: Tube Mounting Style: Through Hole Output Type: Transistor Input Type: DC Number of Channels: 2 Voltage - Isolation: 3750Vrms Categories: Isolators Supplier Device Package: 8-DIP Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 30V Manufacturer Homepage: www.clare.com Manufacturer Package: 8-DIP Current - DC Forward (If) (Maximum): 1mA Current Transfer Ratio (Minimum): 33% at 1mA Current Transfer Ratio (Maximum): 1000% at 1mA Vce Saturation (Maximum): 500mV Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Turn On / Turn Off Time: 7μs, 20μs Voltage - Forward (Vf): 1.2V

Manufacturer: IXYS
Win Source Part Number: 1195906-LDA201
Packaging: Tube
Mounting Style: Through Hole
Output Type: Transistor
Input Type: DC
Number of Channels: 2
Voltage - Isolation: 3750Vrms
Categories: Isolators
Supplier Device Package: 8-DIP
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 30V
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-DIP
Current - DC Forward (If) (Maximum): 1mA
Current Transfer Ratio (Minimum): 33% at 1mA
Current Transfer Ratio (Maximum): 1000% at 1mA
Vce Saturation (Maximum): 500mV
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Turn On / Turn Off Time: 7μs, 20μs
Voltage - Forward (Vf): 1.2V

Buy Now
Bipolar Transistor - 903-LDA201 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Bipolar Transistor
903-LDA201
Bipolar Transistor 903-LDA201
Transistor Output Optocouplers Optocoupler Single-Transistor Product overview: LDA201 from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LDA201 can be used for catalog matching and distributor lookup.

Transistor Output Optocouplers Optocoupler Single-Transistor Product overview: LDA201 from IXYS Integrated Circuits is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-LDA201 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Transistors Bipolar RF Transistors
Product Number 1195906-LDA201 903-LDA201
Product Name Optoisolators - Transistor, Photovoltaic Output - LDA201 Bipolar Transistor
Package Type SOT3 Tube
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1223240 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-16,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
7 suppliers
30V 0.1A SOT23 Bipolar Transistor - 276-BC858BL3 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity PNP
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers