Manufacturer: Omron Electronics Inc-EMC Div
Win Source Part Number: 1040547-G3VM-2L
Packaging: Tube/Rail
Termination Style: PC Pin
Mounting: Through Hole
Voltage - Input: 1.15VDC
Output Type: AC, DC
Circuit: SPST-NO (1 Form A)
Relay Type: Relay
Load Current: 120mA
Voltage - Load: 0 to 350 V
Categories: Relays
Status: Active
Max On Resistance: 35 Ohm
Case / Package: 4-DIP
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
"Solid State SPST-NO (1 Form A) 4-DIP (0.300"", 7.62mm)"
MOSFET Relay
SSR RELAY SPST-NO 120MA 0-350V
Solid State Relays - PCB Mount 350V, SPST-NO, DIP4 PCB 120mA 22ohm 40pF
| Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Solid State Relays | Solid State Relays | Electromechanical Relays | Solid State Relays | Solid State Relays |
| Product Number | 1040547-G3VM-2L | Z2710-ND | 04M9614 | G3VM-2L | G3VM-2L |
| Product Name | Solid State Relays - G3VM-2L | Solid State Relays | Mosfet Relay Omron Electronic Components | Relays - Solid State Relays | Solid State Relays - PCB Mount |
| Mounting | PCBoard; Through Hole | PCBoard | Through Hole | ||
| Input Voltage (Control Signal) Type | DC | DC | |||
| Input Voltage (Control Signal) Range | 1.15 volts | 1.15 volts | |||
| Switch Configuration | FormA |