IXYS Corporation Electronic Surplus - LBA716STR LBA716STR

Description
Manufacturer: IXYS Win Source Part Number: 1195208-LBA716STR Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO + SPST-NC (1 Form A and B) Load Current: 1A Categories: Relays Supplier Device Package: 8-SMD Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 400 mOhms Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 60V Parts Input Voltage (V): 1.2VDC
Request a Quote
Description
Manufacturer: IXYS Win Source Part Number: 1195208-LBA716STR Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO + SPST-NC (1 Form A and B) Load Current: 1A Categories: Relays Supplier Device Package: 8-SMD Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 400 mOhms Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 60V Parts Input Voltage (V): 1.2VDC
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - LBA716STR - 1195208-LBA716STR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LBA716STR
1195208-LBA716STR
Electronic Surplus - LBA716STR 1195208-LBA716STR
Manufacturer: IXYS Win Source Part Number: 1195208-LBA716STR Packaging: Reel Termination Style: Gull Wing Mounting Style: SMD Output Type: AC, DC Circuit: SPST-NO + SPST-NC (1 Form A and B) Load Current: 1A Categories: Relays Supplier Device Package: 8-SMD Manufacturer Homepage: www.clare.com Manufacturer Package: 8-SMD On-State Resistance (Maximum): 400 mOhms Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Load Voltage (V): 0V ~ 60V Parts Input Voltage (V): 1.2VDC

Manufacturer: IXYS
Win Source Part Number: 1195208-LBA716STR
Packaging: Reel
Termination Style: Gull Wing
Mounting Style: SMD
Output Type: AC, DC
Circuit: SPST-NO + SPST-NC (1 Form A and B)
Load Current: 1A
Categories: Relays
Supplier Device Package: 8-SMD
Manufacturer Homepage: www.clare.com
Manufacturer Package: 8-SMD
On-State Resistance (Maximum): 400 mOhms
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Load Voltage (V): 0V ~ 60V
Parts Input Voltage (V): 1.2VDC

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Optocouplers
Product Number 1195208-LBA716STR
Product Name Electronic Surplus - LBA716STR
Output AC, DC
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED020I12BTXUMA1TR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
Isolators - Gate Drivers - 336-2446-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details