IXYS Corporation Single IGBTs IXYX50N170C

Description
IGBT 1700V 178A 1500W Through Hole PLUS247™-3
Request a Quote Datasheet
Description
IGBT 1700V 178A 1500W Through Hole PLUS247™-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 238-IXYX50N170C-ND - DigiKey
Thief River Falls, MN, United States
IGBT 1700V 178A 1500W Through Hole PLUS247™-3

IGBT 1700V 178A 1500W Through Hole PLUS247™-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs - 1376601-IXYX50N170C - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
1376601-IXYX50N170C
Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs 1376601-IXYX50N170C
Win Source Part Number: 1376601-IXYX50N170C Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Temperature Range - Operating: -55°C ~ 175°C (TJ) Fake Threat In the Open Market: 32 pct. MSL Level: 1 (Unlimited) Mfr: IXYS Series: XPT™ Package: Tube Product Status: Active Package / Case: TO-247-3 Variant Supplier Device Package: PLUS247™-3 Base Product Number: IXYX50 Mounting Type: Through Hole HTSUS: 8541.29.0095 REACH Status: REACH Unaffected ECCN: EAR99 Test Condition: 850V, 50A, 1Ohm, 15V Reverse Recovery Time (trr): 44 ns Current - Collector (Ic) (Max): 178 A Voltage - Collector Emitter Breakdown (Max): 1700 V Power - Max: 1500 W Input Type: Standard Current - Collector Pulsed (Icm): 460 A Vce(on) (Max) @ Vge, Ic: 3.7V @ 15V, 50A Switching Energy: 8.7mJ (on), 5.6mJ (off) Gate Charge: 260 nC Td (on/off) @ 25°C: 20ns/180ns

Win Source Part Number: 1376601-IXYX50N170C
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 32 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Series: XPT™
Package: Tube
Product Status: Active
Package / Case: TO-247-3 Variant
Supplier Device Package: PLUS247™-3
Base Product Number: IXYX50
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: 850V, 50A, 1Ohm, 15V
Reverse Recovery Time (trr): 44 ns
Current - Collector (Ic) (Max): 178 A
Voltage - Collector Emitter Breakdown (Max): 1700 V
Power - Max: 1500 W
Input Type: Standard
Current - Collector Pulsed (Icm): 460 A
Vce(on) (Max) @ Vge, Ic: 3.7V @ 15V, 50A
Switching Energy: 8.7mJ (on), 5.6mJ (off)
Gate Charge: 260 nC
Td (on/off) @ 25°C: 20ns/180ns

Buy Now Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXYX50N170C
Discrete Semiconductor Products - Transistors - IGBTs IXYX50N170C
IGBT 1700V 178A PLUS247

IGBT 1700V 178A PLUS247

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 238-IXYX50N170C-ND 1376601-IXYX50N170C IXYX50N170C
Product Name Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data