IGBT PT 1200V 480A 1500W Through Hole PLUS247™-3
Win Source Part Number: 1339948-IXYX140N120A
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Series: XPT™, GenX4™
Package: Tube
Standard Package: 30
Power - Max: 1500 W
Reverse Recovery Time (trr): 47 ns
IGBT Type: PT
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector Pulsed (Icm): 1200 A
Switching Energy: 4.9mJ (on) , 12mJ (off)
Input Type: Standard
Gate Charge: 420 nC
Test Condition: 600V, 70A, 1.5Ohm, 15V
Mounting Type: Through Hole
Package / Case: TO-247-3 Variant
Supplier Device Package: PLUS247™-3
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXYX140
Current - Collector (Ic) (Max): 480 A
Vce(on) (Max) @ Vge, Ic: 1.7V @ 15V, 140A
Td (on/off) @ 25°C: 52ns/590ns
IGBT 140A 1200V PLUS247
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXYX140N120A4-ND | 1339948-IXYX140N120A4 | IXYX140N120A4 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |