IGBT 1200V 320A 1500W Through Hole PLUS247™-3
Win Source Part Number: 1355056-IXYX120N120B
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: IXYS
Series: XPT™, GenX3™
Package: Tube
Product Status: Active
Package / Case: TO-247-3 Variant
Supplier Device Package: PLUS247™-3
Base Product Number: IXYX120
Mounting Type: Through Hole
HTSUS: 8541.29.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Test Condition: 960V, 100A, 1Ohm, 15V
Reverse Recovery Time (trr): 54 ns
Current - Collector (Ic) (Max): 320 A
Voltage - Collector Emitter Breakdown (Max): 1200 V
Power - Max: 1500 W
Input Type: Standard
Current - Collector Pulsed (Icm): 800 A
Vce(on) (Max) @ Vge, Ic: 2.2V @ 15V, 100A
Switching Energy: 9.7mJ (on), 21.5mJ (off)
Gate Charge: 400 nC
Td (on/off) @ 25°C: 30ns/340ns
IGBT Transistors DISC IGBT XPT-GENX3
IGBT
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYX120N120B3-ND | 1355056-IXYX120N120B3 | IXYX120N120B3 | IXYX120N120B3 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |