The IXYX110N120C4 is a 1200V XPT™ Gen 4 IGBT designed for 20-50kHz switching applications such as power inverters, UPS, motor drives, and PFC circuits. It is packaged in a PLUS247™-3 case with a weight of 6 g. The device has a continuous collector current rating of 110 A at 110°C and a peak collector current of 740 A for 1 ms. The collector-emitter saturation voltage is 2.40 V at 110 A and 15 V gate-emitter voltage. Thermal resistance from junction to case is 0.11 °C/W. It operates over a junction temperature range of -55 °C to 175 °C and has a maximum lead temperature for soldering of 300 °C. The IGBT features a positive thermal coefficient of Vce(sat) and low gate drive requirements.
IGBT 1200V 310A 1360W Through Hole PLUS247™-3
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXYX110N120C4-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |