IGBT PT 1200V 300A 1150W Surface Mount TO-268HV (IXYT)
Win Source Part Number: 1351394-IXYT85N120A4
Category: Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs
Package: Tube
Standard Package: 30
Power - Max: 1150 W
Reverse Recovery Time (trr): 40 ns
IGBT Type: PT
Voltage - Collector Emitter Breakdown (Max): 1200 V
Current - Collector Pulsed (Icm): 520 A
Switching Energy: 4.9mJ (on) , 8.3mJ (off)
Input Type: Standard
Gate Charge: 200 nC
Test Condition: 600V, 60A, 5Ohm, 15V
Mounting Type: Surface Mount
Package / Case: TO-268-3, D³Pak (2 Leads + Tab) , TO-268AA
Supplier Device Package: TO-268HV (IXYT)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: IXYS
Base Product Number: IXYT85
Current - Collector (Ic) (Max): 300 A
Vce(on) (Max) @ Vge, Ic: 1.8V @ 15V, 85A
Td (on/off) @ 25°C: 40ns/400ns
IGBT GENX4 1200V 85A TO268HV
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXYT85N120A4HV-ND | 1351394-IXYT85N120A4HV | IXYT85N120A4HV |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs - Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |