IGBT PT 650V 60A 270W Surface Mount TO-268AA
IGBT 650V 60A 270W TO268HV
IGBT Transistors 650V/60A XPT Copacked TO-268HV
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYT30N65C3H1HV-ND | IXYT30N65C3H1HV | IXYT30N65C3H1HV |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 175 C (-67 to 347 F) |