The IXYT12N250CV1HV is a high-voltage IGBT with a 2500 V collector-emitter blocking voltage and a 12 A continuous collector current at 110°C, packaged in a TO-268HV surface-mount case weighing 4 g. It features a saturation voltage of 3.70 V to 4.50 V at 12 A and 15 V gate drive, a switching turn-off delay time of 136 ns, and a thermal resistance from junction to case of 0.48 °C/W. The device includes a reverse diode with a forward voltage of 4.50 V at 12 A and is rated for operation from -55 °C to 175 °C junction temperature.
IGBT 2500V 28A 310W Surface Mount TO-268HV (IXYT)
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXYT12N250CV1HV-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |