IGBT 1200V 104A 484W Through Hole ISOPLUS247™
IGBT 1200V 104A 484W ISOPLUS247
IGBT Transistors XPT 1200V IGBT GenX3 XPT IGBTs
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYR100N120C3-ND | IXYR100N120C3 | IXYR100N120C3 |
| Product Name | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |