IGBT PT 650V 130A 600W Through Hole TO-220-3
IGBT Transistors 650V/130A XPT C3-Class TO-220
IGBT 650V 130A 600W TO220
IGBT 650V 130A 600W TO220
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYP50N65C3-ND | IXYP50N65C3 | IXYP50N65C3 | IXYP50N65C3 |
| Product Name | Single IGBTs | IGBT Transistors | Discrete Semiconductor Products - Transistors - IGBTs | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |