The IXYP48N65A5 is a 650 V, 48 A Gen5 XPT™ IGBT in a TO-220-3L package, designed for switching applications up to 5 kHz. It has a collector-emitter saturation voltage of 1.40 V at 30 A and 15 V gate-emitter voltage, with a junction-to-case thermal resistance of 0.46 °C/W. The device supports a continuous collector current of 48 A at 110 °C and a peak pulse current of 236 A. Its reverse biased safe operating area is rated for 80 A under clamped inductive load conditions. The part meets the TO-220-3L outline dimensions, with a lead temperature rating of 300 °C for 10 seconds and a mounting torque of 1.13 Nm. The junction and storage temperature range is -55 °C to 175 °C.
IGBT TRENCH FS 650V 130A TO-220
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXYP48N65A5-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |