The IXYP30N120A4 is a 1200V IGBT in a TO-220 package designed for switching applications up to 5kHz, with a continuous collector current of 30A at 110°C and a peak current of 184A for 1ms. It features a typical collector-emitter saturation voltage of 1.9V at 25°C and 15V gate drive, a thermal resistance from junction to case of 0.50°C/W, and an operating junction temperature range of -55°C to 175°C. The device meets international standard package dimensions and has a positive thermal coefficient of Vce(sat).
IGBT 1200V 106A 500W Through Hole TO-220 (IXYP)
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXYP30N120A4-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |