The IXYP24N100A4 is a 1000V punch-through IGBT designed for switching applications up to 5kHz, housed in a TO-220 package. It has a continuous collector current rating of 24A at 110°C and a peak pulse current of 145A. The gate-emitter voltage is rated at ±20V continuous and ±30V transient, with a maximum collector-emitter saturation voltage of 1.90V at 24A and 15V gate drive. Thermal resistance junction-to-case is 0.50°C/W for the TO-220 package, and it operates over a junction temperature range of -55°C to 175°C. The device meets international standard package dimensions and is optimized for low conduction losses and positive thermal coefficient of Vce(sat).
IGBT PT 1000V 85A 375W Through Hole TO-220 (IXYP)
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXYP24N100A4-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |