Zilog Discrete Semiconductor Products - Transistors - IGBTs - Single IXYP20N65C3D1

Description
Manufacturer: IXYS Win Source Part Number: 1324414-IXYP20N65C3D 1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Packaging: Tube Standard Package: 50 Mounting: Through Hole Power - Max: 200 W Reverse Recovery Time (trr): 135 ns IGBT Type: PT Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 50 A Current - Collector Pulsed (Icm): 105 A Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 20A Switching Energy: 430µJ (on), 350µJ (off) Input Type: Standard Gate Charge: 30 nC Td (on/off) @ 25°C: 19ns/80ns Test Condition: 400V, 20A, 20Ohm, 15V Supplier Device Package: TO-220-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXYP20 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: IXYS Win Source Part Number: 1324414-IXYP20N65C3D 1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Packaging: Tube Standard Package: 50 Mounting: Through Hole Power - Max: 200 W Reverse Recovery Time (trr): 135 ns IGBT Type: PT Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 50 A Current - Collector Pulsed (Icm): 105 A Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 20A Switching Energy: 430µJ (on), 350µJ (off) Input Type: Standard Gate Charge: 30 nC Td (on/off) @ 25°C: 19ns/80ns Test Condition: 400V, 20A, 20Ohm, 15V Supplier Device Package: TO-220-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXYP20 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - IGBTs - Single - 1324414-IXYP20N65C3D1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - IGBTs - Single
1324414-IXYP20N65C3D1
Discrete Semiconductor Products - Transistors - IGBTs - Single 1324414-IXYP20N65C3D1
Manufacturer: IXYS Win Source Part Number: 1324414-IXYP20N65C3D 1 Category: Discrete Semiconductor Products>Transistors - IGBTs - Single Packaging: Tube Standard Package: 50 Mounting: Through Hole Power - Max: 200 W Reverse Recovery Time (trr): 135 ns IGBT Type: PT Voltage - Collector Emitter Breakdown (Max): 650 V Current - Collector (Ic) (Max): 50 A Current - Collector Pulsed (Icm): 105 A Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 20A Switching Energy: 430µJ (on), 350µJ (off) Input Type: Standard Gate Charge: 30 nC Td (on/off) @ 25°C: 19ns/80ns Test Condition: 400V, 20A, 20Ohm, 15V Supplier Device Package: TO-220-3 Temperature Range - Operating: -55°C ~ 175°C (TJ) Case / Package: TO-220-3 ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: IXYP20 RoHS Status: ROHS3 Compliant

Manufacturer: IXYS
Win Source Part Number: 1324414-IXYP20N65C3D1
Category: Discrete Semiconductor Products>Transistors - IGBTs - Single
Packaging: Tube
Standard Package: 50
Mounting: Through Hole
Power - Max: 200 W
Reverse Recovery Time (trr): 135 ns
IGBT Type: PT
Voltage - Collector Emitter Breakdown (Max): 650 V
Current - Collector (Ic) (Max): 50 A
Current - Collector Pulsed (Icm): 105 A
Vce(on) (Max) @ Vge, Ic: 2.5V @ 15V, 20A
Switching Energy: 430µJ (on), 350µJ (off)
Input Type: Standard
Gate Charge: 30 nC
Td (on/off) @ 25°C: 19ns/80ns
Test Condition: 400V, 20A, 20Ohm, 15V
Supplier Device Package: TO-220-3
Temperature Range - Operating: -55°C ~ 175°C (TJ)
Case / Package: TO-220-3
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: IXYP20
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single IGBTs - IXYP20N65C3D1-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
IXYP20N65C3D1-ND
Single IGBTs IXYP20N65C3D1-ND
IGBT PT 650V 50A 200W Through Hole TO-220-3

IGBT PT 650V 50A 200W Through Hole TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
IXYP20N65C3D1
IGBT Transistors IXYP20N65C3D1
IGBT Transistors DISC IGBT XPT-GENX3

IGBT Transistors DISC IGBT XPT-GENX3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - IXYP20N65C3D1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
IXYP20N65C3D1
Discrete Semiconductor Products - Transistors - IGBTs IXYP20N65C3D1
IGBT 650V 18A 50W TO220

IGBT 650V 18A 50W TO220

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1324414-IXYP20N65C3D1 IXYP20N65C3D1-ND IXYP20N65C3D1 IXYP20N65C3D1
Product Name Discrete Semiconductor Products - Transistors - IGBTs - Single Single IGBTs IGBT Transistors Discrete Semiconductor Products - Transistors - IGBTs
VCES 650 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - IGBTs - AIHD06N60RFATMA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
IGBTs - Modules - FF100R12MT4 - 919070-FF100R12MT4 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT Module
View Details
IGBT - 39101806 - Radwell International
Fuji Electric Corp. of America
View Details