The IXYP20N120C4 is a 1200V IGBT in a TO-220 package designed for switching applications between 20 and 50 kHz. It has a continuous collector current rating of 68 A at 25°C and a maximum power dissipation of 375 W. The gate-emitter voltage is rated at ±20 V continuous and ±30 V transient. Thermal resistance from junction to case is 0.50 °C/W. The device meets international standard package requirements and features a positive thermal coefficient of Vce(sat) for enhanced thermal stability. It is suitable for use in power inverters, UPS systems, motor drives, SMPS, battery chargers, welding machines, and lamp ballasts.
IGBT 1200V 68A 375W Through Hole TO-220 (IXYP)
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXYP20N120C4-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |