IXYP20N120B4 is a 1200V IGBT in a TO-220 package, rated for continuous collector current of 20A at 110°C and peak pulse current of 130A at 25°C for 1ms. It features a maximum collector-emitter saturation voltage of 2.10V at 20A and 15V gate drive, with a thermal resistance from junction to case of 0.50°C/W. The device is optimized for switching applications between 5 and 30kHz and meets international standard package specifications. Maximum junction temperature is 175°C, and lead soldering temperature is 260°C for 10s at 1.6mm from case. Mounting torque is 1.13 Nm (10 lb.in).
IGBT 1200V 76A 375W Through Hole TO-220 (IXYP)
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXYP20N120B4-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |