The IXYP20N120A4 is a 1200V XPT IGBT in a TO-220 package, rated for a continuous collector current of 20A at 110°C and a peak pulse current of 135A. It features a typical collector-emitter saturation voltage of 1.90V at 20A and 15V gate drive, with a thermal resistance from junction to case of 0.50°C/W. The device supports switching frequencies up to 5kHz and has a positive thermal coefficient of Vce(sat). It is qualified for automotive and industrial applications with a junction temperature range of -55°C to 175°C and meets RoHS standards. The TO-220 package has a mounting torque of 1.13 Nm. The part is designed for power inverters, motor drives, UPS, and SMPS applications.
IGBT PT 1200V 80A 375W Through Hole TO-220 (IXYP)
| DigiKey | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 238-IXYP20N120A4-ND |
| Product Name | Single IGBTs |
| TJ | -55 to 175 C (-67 to 347 F) |