Alternative Parts (Cross-Reference): Cross
Manufacturer: IXYS
Category: Discrete Semiconductor Products Transistors IGBTs Single IGBTs
Series: XPT™
Package: Tube
Product Status: Active
Voltage - Collector Emitter Breakdown (Max): 1700 V
Current - Collector (Ic) (Max): 120 A
Current - Collector Pulsed (Icm): 485 A
Vce(on) (Max) @ Vge, Ic: 3.7V @ 15V, 50A
IGBT 1700V 120A 880W Chassis Mount SOT-227B
IGBT 1700V 120A SOT227B
IGBT Transistors 1700V/120A High Volt
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | IXYN50N170CV1-ND | IXYN50N170CV1 | IXYN50N170CV1 | |
| Product Name | Discrete Semiconductor Products Transistors IGBTs Single IGBTs | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs | IGBT Transistors |
| VCES | 1700 volts |