The IXYN220N65A5 is a 650 V, 220 A Gen5 XPT™ IGBT in a SOT-227B (miniBLOC) package, designed for switching applications up to 5 kHz. It features a collector-emitter saturation voltage of 1.35 V at 100 A and 15 V gate-emitter voltage, a total gate charge of 750 nC, and thermal resistance junction-to-case of 0.125 °C/W. The device supports a maximum junction temperature of 175 °C and has a reverse-biased safe operating area defined for 300 A clamped inductive load. Mounting torque is specified at 1.5 Nm, and the part weighs 30 g. It meets isolation voltage ratings of 2500 V~ for 1 minute and 3000 V~ for 1 second. The package allows either emitter terminal to function as a Kelvin or main emitter.
IGBT MODULE 650V 510A SOT-227B
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 238-IXYN220N65A5-ND |
| Product Name | IGBT Modules |
| Package Type | SOT-227-4, miniBLOC |